ASTM International - ASTM F1076-87(2004)

Standard Practice for Expanded Welded and Silver Brazed Socket Joints for Pipe and Tube

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2004
Status: inactive
Page Count: 5
significance And Use:

Expanded welded socket joints may be used with the following pipe and tube:

3.1.1 Seamless Copper Tube-2.375-in. (60-mm) outside diameter through 6.625-in. (170-mm) outside... View More

scope:

1.1 This practice covers expanded welded and silver brazed socket joints for use on shipboard piping systems.

1.2 Expanded welded and silver brazed socket joints are to be used to join two pipes or tubes having the same NPS (see ) without using a fitting or butt weld.

1.3 Brazed socket type joints are not intended for use on systems containing flammable or combustible fluids in areas where fire hazards exist or where the service temperature exceeds 425F (205C).

1.4 Brazed joints depending solely upon a fillet weld rather than primarily upon brazing material between pipe/tube and socket are not covered by this practice. Note 1The dimensionless designator nominal pipe size (NPS) has been substituted in this practice for such traditional terms as "nominal diameter," "size," "nominal size," and "iron pipe size."

1.5 The values stated in inch-pound units are to be regarded as the standard.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

July 1, 2024
Standard Practice for Expanded Welded and Silver Brazed Socket Joints for Pipe and Tube
1.1 This practice covers expanded welded and silver brazed socket joints for use on shipboard piping systems. 1.2 Expanded welded and silver brazed socket joints are to be used to join two pipes or...
December 1, 2019
Standard Practice for Expanded Welded and Silver Brazed Socket Joints for Pipe and Tube
1.1 This practice covers expanded welded and silver brazed socket joints for use on shipboard piping systems. 1.2 Expanded welded and silver brazed socket joints are to be used to join two pipes or...
May 1, 2015
Standard Practice for Expanded Welded and Silver Brazed Socket Joints for Pipe and Tube
3.1 Expanded welded socket joints may be used with the following pipe and tube: 3.1.1 Seamless Copper Tube—2.375-in. (60-mm) outside diameter through 6.625-in. (170-mm) outside diameter....
March 1, 2010
Standard Practice for Expanded Welded and Silver Brazed Socket Joints for Pipe and Tube
1.1 This practice covers expanded welded and silver brazed socket joints for use on shipboard piping systems. 1.2 Expanded welded and silver brazed socket joints are to be used to join two pipes or...
ASTM F1076-87(2004)
May 1, 2004
Standard Practice for Expanded Welded and Silver Brazed Socket Joints for Pipe and Tube
Expanded welded socket joints may be used with the following pipe and tube: 3.1.1 Seamless Copper Tube—2.375-in. (60-mm) outside diameter through 6.625-in. (170-mm) outside diameter. 3.1.2 Seamless...
January 1, 1997
Standard Practice for Expanded Welded and Silver Brazed Socket Joints for Pipe and Tube
1.1 This practice describes expanded welded and silver brazed socket joints for use on shipboard piping systems. 1.2 Expanded welded and silver brazed socket joints are to be used to join two pipes...
Advertisement