ASTM International - ASTM A467/A467M-01
Standard Specification for Machine and Coil Chain
| Organization: | ASTM International |
| Publication Date: | 10 September 2001 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Chain drives and their components): | 21.220.30 |
scope:
1.1 These specifications cover welded carbon steel machine chain and coil chain. Although these chains are not intended for pocket wheel use, they can be used for pocket and sprocket wheel use. This chain shall never be used for overhead lifting applications.
1.2 There are two classes each of machine and coil chain:
1.2.1 Class MS-Machine, straight-link steel chain,
1.2.2 Class MT-Machine, twist-link steel chain,
1.2.3 Class CS-Coil, straight-link chain, and
1.2.4 Class CT-Coil, twist-link steel chain.
1.3 The values stated in inch-pound units or SI units shall be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system must be used independently of the other, without combining values in any way.
Document History