ASTM International - ASTM D1627-94(2000)

Standard Test Methods for Chemical Analysis of Acid Copper Chromate (Withdrawn 2006)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 January 2000
Status: inactive
Page Count: 3
ICS Code (Salts): 71.060.50
scope:

1.1 These test methods cover the chemical analysis of solid acid copper chromate and solutions of this material.

1.1.1 Test Method D38 covers the sampling of wood preservatives prior to testing.

1.2 The analytical procedures appear in the following order:

Sections Copper (calculated as CuO) 7 to 10 Hexavalent chromium (calculated as CrO ) 11 to 13 pH of solution 14

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM D1627-94(2000)
January 10, 2000
Standard Test Methods for Chemical Analysis of Acid Copper Chromate (Withdrawn 2006)
1.1 These test methods cover the chemical analysis of solid acid copper chromate and solutions of this material. 1.1.1 Test Method D38 covers the sampling of wood preservatives prior to testing....
Advertisement