ASTM International - ASTM F1045-04

Standard Performance Specification for Ice Hockey Helmets

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2004
Status: inactive
Page Count: 10
ICS Code (Head protective equipment): 13.340.20
ICS Code (Indoor sports equipment): 97.220.30
scope:

1.1 This performance specification covers performance requirements for ice hockey helmets.

1.2 The intent of this performance specification is to reduce the risk of injury to the head without compromising the form and appeal of the game.

1.3 This performance specification covers: (1) performance tests for shock absorption properties of the complete helmet and strength and elongation of the chin strap and its attachment; and (2) requirements for area of coverage and penetration.

1.4 The values as stated in inch-pound units are to be regarded as the standard. The values in parentheses are given for information only.

1.5 The following precautionary caveat pertains only to the test methods portion, Section 12, of this performance specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2024
Standard Performance Specification for Ice Hockey Helmets
1.1 This performance specification2 covers performance requirements for ice hockey helmets. 1.2 The intent of this performance specification is to reduce the risk of injury to the head without...
June 15, 2022
Standard Performance Specification for Ice Hockey Helmets
1.1 This performance specification2 covers performance requirements for ice hockey helmets. 1.2 The intent of this performance specification is to reduce the risk of injury to the head without...
October 1, 2016
Standard Performance Specification for Ice Hockey Helmets
1.1 This performance specification2 covers performance requirements for ice hockey helmets. 1.2 The intent of this performance specification is to reduce the risk of injury to the head without...
October 1, 2016
Standard Performance Specification for Ice Hockey Helmets
1.1 This performance specification2 covers performance requirements for ice hockey helmets. 1.2 The intent of this performance specification is to reduce the risk of injury to the head without...
April 1, 2015
Standard Performance Specification for Ice Hockey Helmets
1.1 This performance specification2 covers performance requirements for ice hockey helmets. 1.2 The intent of this performance specification is to reduce the risk of injury to the head without...
December 1, 2013
Standard Performance Specification for Ice Hockey Helmets
1.1 This performance specification2 covers performance requirements for ice hockey helmets. 1.2 The intent of this performance specification is to reduce the risk of injury to the head without...
July 15, 2007
Standard Performance Specification for Ice Hockey Helmets
1.1 This performance specification covers performance requirements for ice hockey helmets. 1.2 The intent of this performance specification is to reduce the risk of injury to the head without...
January 15, 2006
Standard Performance Specification for Ice Hockey Helmets
1.1 This performance specification covers performance requirements for ice hockey helmets. 1.2 The intent of this performance specification is to reduce the risk of injury to the head without...
ASTM F1045-04
May 1, 2004
Standard Performance Specification for Ice Hockey Helmets
1.1 This performance specification covers performance requirements for ice hockey helmets. 1.2 The intent of this performance specification is to reduce the risk of injury to the head without...
June 10, 1999
Standard Performance Specification for Ice Hockey Helmets
1.1 This performance specification sets performance requirements for ice hockey helmets. 1.2 The intent of this performance specification is to reduce the risk of injury to the head without...
Advertisement