ASTM International - ASTM E911-98(2004)

Standard Specification for Glass Stopcocks with Polytetrafluoroethylene (PTFE) Plugs

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2004
Status: inactive
Page Count: 4
ICS Code (Laboratory ware and related apparatus): 71.040.20
scope:

1.1 This specification covers standard dimensional requirements for obtaining, within practical limits, interchangeability in glass stopcocks (Note 1) with polytetrafluoroethylene (PTFE) plugs for ordinary laboratory and industrial applications. It covers dimensional interchangeability only and does not involve design characteristics of the item except where specified, nor does it involve physical or chemical characteristics of the material used. It does not cover glass stopcocks with glass plugs (Note 2) or stopcocks intended for use in high-vacuum work.

Note 1-A stopcock is defined as consisting of a plug and barrel in assembled configuration.

Note 2-Glass stopcocks with glass plugs are covered by Specification E 675.

Note 3-The dimensions pertaining to stopcocks were taken from the now obsolete Commercial Standard CS 21-58 of the U.S. Department of Commerce and Product Standard PS 28-70 published by the National Bureau of Standards.

Note 4-Although glass is the most common material for stopcocks, other materials may be used as specified. Stopcocks constructed from glass shall be in accordance with Specifications E 438 and E 671.

abstract:

This specification covers dimensional interchangeability requirements of glass stopcocks with polytetrafluoroethylene (PTFE) plugs for use in ordinary laboratory and industrial... View More

Document History

June 1, 2026
Standard Specification for Glass Stopcocks with Polytetrafluoroethylene (PTFE) Plugs
1.1 This specification covers standard dimensional requirements for obtaining, within practical limits, interchangeability in glass stopcocks (Note 1) with polytetrafluoroethylene (PTFE) plugs for...
January 1, 2021
Standard Specification for Glass Stopcocks with Polytetrafluoroethylene (PTFE) Plugs
1.1 This specification covers standard dimensional requirements for obtaining, within practical limits, interchangeability in glass stopcocks (Note 1) with polytetrafluoroethylene (PTFE) plugs for...
June 1, 2015
Standard Specification for Glass Stopcocks with Polytetrafluoroethylene (PTFE) Plugs
1.1 This specification covers standard dimensional requirements for obtaining, within practical limits, interchangeability in glass stopcocks (Note 1) with polytetrafluoroethylene (PTFE) plugs for...
November 1, 2009
Standard Specification for Glass Stopcocks with Polytetrafluoroethylene (PTFE) Plugs
1.1 This specification covers standard dimensional requirements for obtaining, within practical limits, interchangeability in glass stopcocks (Note 1) with polytetrafluoroethylene (PTFE) plugs for...
ASTM E911-98(2004)
May 1, 2004
Standard Specification for Glass Stopcocks with Polytetrafluoroethylene (PTFE) Plugs
1.1 This specification covers standard dimensional requirements for obtaining, within practical limits, interchangeability in glass stopcocks (Note 1) with polytetrafluoroethylene (PTFE) plugs for...
April 10, 1998
Standard Specification for Glass Stopcocks with Polytetrafluoroethylene (PTFE) Plugs
1.1 This specification provides standard dimensional requirements for obtaining, within practical limits, interchangeability in glass stopcocks (Note 1) with polytetrafluoroethylene (PTFE) plugs for...
Advertisement