ASTM International - ASTM A904-04

Standard Specification for 50 Nickel-50 Iron Powder Metallurgy (P/M) Soft Magnetic Parts

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2004
Status: inactive
Page Count: 3
ICS Code (Powder metallurgy): 77.160
scope:

1.1 This specification covers the magnetic properties of 50 nickel-50 iron parts fabricated by powder metallurgy techniques and is intended for parts that require high magnetic permeability, high electrical resistivity, low coercive field strength, and low hysteresis loss. It differs from the wrought alloy specification (see Specification A 753) because these parts are porous. A number of magnetic properties such as permeability are proportional to the sintered density.

1.2 This specification deals with P/M parts in the sintered or annealed condition. Should the sintered parts be subjected to any secondary operation that causes mechanical strain, such as machining or sizing, they should be resintered or annealed.

1.3 The values stated in customary (cgs-emu and inch-pound) units are to be regarded separately as standard. The values given in parentheses are mathematical conversions to SI units, which are provided for information only and are not considered standard.

abstract:

This specification covers the magnetic property requirements of 50 nickel-50 iron soft magnetic parts fabricated by powder metallurgy techniques in the sintered or annealed conditions, intended... View More

Document History

January 1, 2026
Standard Specification for 50 Nickel-50 Iron Powder Metallurgy Soft Magnetic Parts
1.1 This specification covers the magnetic properties of 50 nickel-50 iron parts fabricated by powder metallurgy techniques and is intended for parts that require high magnetic permeability, high...
June 1, 2020
Standard Specification for 50 Nickel-50 Iron Powder Metallurgy Soft Magnetic Parts
1.1 This specification covers the magnetic properties of 50 nickel-50 iron parts fabricated by powder metallurgy techniques and is intended for parts that require high magnetic permeability, high...
May 1, 2014
Standard Specification for 50 Nickel-50 Iron Powder Metallurgy Soft Magnetic Parts
1.1 This specification covers the magnetic properties of 50 nickel-50 iron parts fabricated by powder metallurgy techniques and is intended for parts that require high magnetic permeability, high...
November 1, 2009
Standard Specification for 50 Nickel-50 Iron Powder Metallurgy Soft Magnetic Parts
1.1 This specification covers the magnetic properties of 50 nickel-50 iron parts fabricated by powder metallurgy techniques and is intended for parts that require high magnetic permeability, high...
ASTM A904-04
May 1, 2004
Standard Specification for 50 Nickel-50 Iron Powder Metallurgy (P/M) Soft Magnetic Parts
1.1 This specification covers the magnetic properties of 50 nickel-50 iron parts fabricated by powder metallurgy techniques and is intended for parts that require high magnetic permeability, high...
April 10, 1998
Standard Specification for 50 Nickel-50 Iron Powder Metallurgy (P/M) Soft Magnetic Alloys
1.1 This specification covers the magnetic properties of 50 nickel-50 iron parts fabricated by powder metallurgy techniques and is intended for parts that require high magnetic permeability, high...
Advertisement