ASTM International - ASTM D1139-00(2004)
Standard Specification for Aggregate for Single or Multiple Bituminous Surface Treatments
| Organization: | ASTM International |
| Publication Date: | 1 June 2004 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Road construction): | 93.080.10 |
scope:
1.1 This specification covers the quality and sizes of crushed stone, crushed slag, crushed expanded shale, crushed expanded clay, crushed expanded slate, and crushed or uncrushed gravel suitable for use as aggregate in single or multiple bituminous surface treatments.
1.2 The values in SI units are to be regarded as standard. Inch-pound units, shown in parentheses, are for information only.
1.3 The text of this standard references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.
abstract:
This specification covers the quality and sizes of crushed stone, crushed slag, crushed expanded shale, crushed expanded clay, crushed expanded slate, and crushed or uncrushed gravel suitable for... View More
Document History