ASTM International - ASTM B170-99(2004)

Standard Specification for Oxygen-Free Electrolytic Copper—Refinery Shapes

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2004
Status: inactive
Page Count: 10
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes the requirements for two grades of oxygen-free electrolytic copper wire bars, billets, and cakes produced without the use of metallic or metaloidal deoxidizers.

1.2 Oxygen-free copper, as described herein, is defined as copper containing oxygen not in excess of 0.0010 % (10 ppm).

1.2.1 Grade 1 copper (UNS C10100) corresponds to the designation OFE in Classification B 224.

1.2.2 Grade 2 copper (UNS C10200) corresponds to the designation OF in Classification B 224.

1.2.3 Grade 2 copper may be used to produce OFS designation coppers corresponding to UNS C10400, C10500, and C10700.

1.3 Although this specification includes certain UNS designations as described in Practice E 527, these designations are for cross reference only and are not specification requirements. In case of conflict, Specification B 170 shall govern.

1.4 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only, except for analytical measurements where SI units are the norm.

1.5 The following hazard caveat pertains only to Section 13 and Annex A1, of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers grade 1 ( UNS C10100) and grade 2 (UNS C10200) of oxygen-free electrolytic copper wire bars, billets, and cakes produced without the use of metallic or metaloidal... View More

Document History

July 1, 2024
Standard Specification for Oxygen-Free Electrolytic Copper—Refinery Shapes
1.1 This specification covers the requirements for two grades of oxygen-free electrolytic copper wire bars, billets, and cakes produced without the use of metallic or metaloidal deoxidizers. 1.2...
April 1, 2020
Standard Specification for Oxygen-Free Electrolytic Copper—Refinery Shapes
1.1 This specification establishes the requirements for two grades of oxygen-free electrolytic copper wire bars, billets, and cakes produced without the use of metallic or metaloidal deoxidizers....
October 15, 2015
Standard Specification for Oxygen-Free Electrolytic Copper—Refinery Shapes
1.1 This specification establishes the requirements for two grades of oxygen-free electrolytic copper wire bars, billets, and cakes produced without the use of metallic or metaloidal deoxidizers....
April 1, 2010
Standard Specification for Oxygen-Free Electrolytic Copper—Refinery Shapes
1.1 This specification establishes the requirements for two grades of oxygen-free electrolytic copper wire bars, billets, and cakes produced without the use of metallic or metaloidal deoxidizers....
April 1, 2010
Standard Specification for Oxygen-Free Electrolytic Copper—Refinery Shapes
1.1 This specification establishes the requirements for two grades of oxygen-free electrolytic copper wire bars, billets, and cakes produced without the use of metallic or metaloidal deoxidizers....
ASTM B170-99(2004)
May 1, 2004
Standard Specification for Oxygen-Free Electrolytic Copper—Refinery Shapes
1.1 This specification establishes the requirements for two grades of oxygen-free electrolytic copper wire bars, billets, and cakes produced without the use of metallic or metaloidal deoxidizers. 1.2...
April 10, 1999
Standard Specification for Oxygen-Free Electrolytic Copper Refinery Shapes
1.1 This specification covers two grades of oxygen-free electrolytic copper wire bars, billets, and cakes produced without the use of metallic or metaloidal deoxidizers. 1.2 Oxygen-free copper as...
Advertisement