ASTM International - ASTM D6361-98(2004)e1
Standard Guide for Selecting Cleaning Agents and Processes
| Organization: | ASTM International |
| Publication Date: | 1 May 2004 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Surface active agents): | 71.100.40 |
significance And Use:
This guide is to be used by anyone developing cleaning requirements for specifications for manufacturing, maintenance, or overhaul. This guide has been designed to be application specific for each... View More
scope:
1.1 This guide is intended to assist design engineers, manufacturing/indust
1.2 This guide is not to be considered as a database of acceptable materials. It will guide the engineers and managers through the cleaning material selection process, calling for engineers to customize their selection based on the cleaning requirements for the cleaning tasks at hand. If a part can be cleaned, and kept clean, it can be cycled through several process steps that have cleaning requirements. This eliminates extra cleaning process steps during the total process. A total life cycle cost analysis or performance/cost of ownership study is recommended to compare the methods available.
1.3 This guide is for general industry manufacturing, equipment maintenance and remanufacturing operations, and to some extent precision cleaning of mechanical parts and assemblies. It is not intended to be used for optical, medical, or electronics applications, nor is it intended for dry-cleaning or super-critical fluid cleaning.
Document History