ASTM International - ASTM F1895-98(2004)
Practice for Submersion of a Membrane Switch
| Organization: | ASTM International |
| Publication Date: | 1 May 2004 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Switches): | 31.220.20 |
significance And Use:
The presence of water inside a membrane switch can affect its mechanical operation or electrical functionality, or both. Electrical failure can result as short circuits due to silver migration or... View More
scope:
1.1 This practice establishes procedures for the submerging of a membrane switch to verify resistance to ingress of a specified liquid.
1.2 This practice can also be used to verify the ability of a membrane switch or graphics layer to act as a liquid seal for a finished product.
1.3 Additional test methods or practices can be incorporated to investigate specific results or capabilities.
1.4 This practice is a modification of National Electrical Manufacturers Assoc. (NEMA) Publication Number 250-1991 Section 6.10, which is a test for submersion of a finished product housing.
1.5 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
Document History