ASTM International - ASTM D6838-04

Standard Test Method for Cummins M11 High Soot Test

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2004
Status: inactive
Page Count: 29
ICS Code (Internal combustion engines): 27.020
significance And Use:

This test method was developed to assess the performance of an engine oil to control engine wear and deposits under heavy duty operating conditions selected to accelerate soot production, valve... View More

scope:

1.1 This test method is commonly referred to as the Cummins M11 High Soot Test (HST). The test method defines a heavy-duty diesel engine test procedure conducted under high soot conditions to evaluate oil performance with regard to valve train wear, sludge deposits, and oil filter plugging.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parenthesis are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. See Annex A1 for general safety precautions.

Document History

October 1, 2010
Standard Test Method for Cummins M11 High Soot Test (Withdrawn 2019)
This test method was developed to assess the performance of an engine oil to control engine wear and deposits under heavy duty operating conditions selected to accelerate soot production, valve train...
ASTM D6838-04
May 1, 2004
Standard Test Method for Cummins M11 High Soot Test
This test method was developed to assess the performance of an engine oil to control engine wear and deposits under heavy duty operating conditions selected to accelerate soot production, valve train...
November 10, 2002
Standard Test Method for Cummins M11 High Soot Test
1.1 This test method is commonly referred to as the Cummins M11 High Soot Test (HST). The test method defines a heavy-duty diesel engine test procedure conducted under high soot conditions to...
Advertisement