ASTM International - ASTM C1047-99(2004)
Standard Specification for Accessories for Gypsum Wallboard and Gypsum Veneer Base
| Organization: | ASTM International |
| Publication Date: | 1 May 2004 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Cement. Gypsum. Lime. Mortar): | 91.100.10 |
scope:
1.1 This specification covers accessories used in conjunction with assemblies of gypsum wallboard and gypsum veneer plaster to protect edges and corners and to provide architectural features (see Fig. 1).
1.2 The values stated in inch-pound units are to be regarded as the standard. The SI units in parentheses are provided for information purposes only. The SI equivalents of inch-pound units may be approximate.
Document History