ASTM International - ASTM D789-04
Standard Test Method for Determination of Relative Viscosity of Polyamide (PA)
| Organization: | ASTM International |
| Publication Date: | 1 May 2004 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
1.1 This test method covers the determination of relative viscosity as it applies to polyamide (PA).
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Note 1-There is no similar or equivalent ISO standard.
Document History