ASTM International - ASTM D1694-95(2000)
Standard Specification for Threads 60° (Stub) for "Fiberglass" (Glass-Fiber-Reinforced Thermosetting-Resin) Pipe (Withdrawn 2005)
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 1 January 2000 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Special screw threads): | 21.040.30 |
scope:
1.1 This specification covers the geometry and dimensions of a thread system for fiberglass pipe.
1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information purposes only.
Note 1--There is no similar or equivalent ISO standard.
Document History
ASTM D1694-95(2000)
January 1, 2000
Standard Specification for Threads 60° (Stub) for "Fiberglass" (Glass-Fiber-Reinforced Thermosetting-Resin) Pipe (Withdrawn 2005)
1.1 This specification covers the geometry and dimensions of a thread system for fiberglass pipe.
1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in...