ASTM International - ASTM D2702-04

Standard Practice for Rubber Chemicals-Determination of Infrared Absorption Characteristics

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2004
Status: inactive
Page Count: 4
ICS Code (Latex and raw rubber): 83.040.10
scope:

1.1 This analytical technique provides a simple, rapid practice to prove the identity of a rubber chemical before incorporation into a rubber mix by comparison of its infrared absorption spectrum with that of a reference specimen.

1.2 This technique can also be used to detect gross contamination or large differences in rubber chemicals. Thus, it can provide a basis for producer-consumer agreement.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

September 1, 2025
Standard Practice for Rubber Chemicals—Determination of Infrared Absorption Characteristics
5.1 This procedure can be used for a variety of applications, including identifying unlabeled material, process control, raw material acceptance, product evaluation, and compositional change during...
November 1, 2021
Standard Practice for Rubber Chemicals—Determination of Infrared Absorption Characteristics
5.1 This procedure can be used for a variety of applications, including identifying unlabeled material, process control, raw material acceptance, product evaluation, and compositional change during...
June 1, 2016
Standard Practice for Rubber Chemicals—Determination of Infrared Absorption Characteristics
5.1 This procedure can be used for a variety of applications, including identifying unlabeled material, process control, raw material acceptance, product evaluation, and compositional change during...
November 1, 2011
Standard Practice for Rubber Chemicals—Determination of Infrared Absorption Characteristics
This procedure can be used for a variety of applications, including identifying unlabeled material, process control, raw material acceptance, product evaluation, and compositional change during...
May 1, 2005
Standard Practice for Rubber Chemicals-Determination of Infrared Absorption Characteristics
This procedure can be used for a variety of applications, including identifying unlabeled material, process control, raw material acceptance, product evaluation, and compositional change during...
ASTM D2702-04
June 1, 2004
Standard Practice for Rubber Chemicals-Determination of Infrared Absorption Characteristics
1.1 This analytical technique provides a simple, rapid practice to prove the identity of a rubber chemical before incorporation into a rubber mix by comparison of its infrared absorption spectrum...
November 10, 1998
Standard Practice for Rubber Chemicals-Determination of Infrared Absorption Characteristics
1.1 This analytical technique provides a simple, rapid practice to prove the identity of a rubber chemical before incorporation into a rubber mix by comparison of its infrared absorption spectrum...
Advertisement