ASTM International - ASTM C1362-04

Standard Test Method for Flow of Freshly Mixed Hydraulic Cement Concrete

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2004
Status: inactive
Page Count: 3
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
significance And Use:

This test method permits a rapid assessment of the flow and consistency of freshly mixed concrete (see Note 1).

This test method also provides information on the change in flow and... View More

scope:

1.1 This test method covers determination of the flow of a sample of freshly mixed concrete, either in the field or in the laboratory.

1.2 This test method is applicable to concrete having coarse aggregate up to 37.5 mm in size. If the coarse aggregate is larger than 37.5 mm in size, the test method is applicable when the fraction of concrete larger than 37.5 mm is removed in accordance with Practice C 172.

1.3 The values stated in SI units are the standard.

1.4 The text of this standard references notes and footnotes that provide explanatory information. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of this standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. (Warning-Fresh hydraulic cementitious mixtures are caustic and may cause chemical burns to skin and tissue upon prolonged exposure.)

Document History

June 1, 2009
Standard Test Method for Flow of Freshly Mixed Hydraulic Cement Concrete (Withdrawn 2014)
1.1 This test method covers determination of the flow of a sample of freshly mixed concrete, either in the field or in the laboratory. 1.2 This test method is applicable to concrete having coarse...
ASTM C1362-04
June 1, 2004
Standard Test Method for Flow of Freshly Mixed Hydraulic Cement Concrete
1.1 This test method covers determination of the flow of a sample of freshly mixed concrete, either in the field or in the laboratory. 1.2 This test method is applicable to concrete having coarse...
December 10, 2002
Standard Test Method for Flow of Freshly Mixed Hydraulic Cement Concrete
1.1 This test method covers determination of the flow of a sample of freshly mixed concrete, either in the field or in the laboratory. 1.2 This test method is applicable to concrete having coarse...
January 1, 1997
Standard Test Method for Flow of Freshly Mixed Hydraulic Cement Concrete
1.1 This test method covers determination of the flow of a sample of freshly mixed concrete, either in the field or in the laboratory. 1.2 This test method is applicable to concrete having course...
Advertisement