ASTM International - ASTM D1718-98

Standard Specification for Isobutyl Acetate (95% Grade)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 1998
Status: inactive
Page Count: 2
ICS Code (Other organic chemicals): 71.080.99
scope:

1.1 This specification covers isobutyl acetate (95% grade).

1.2 For specific hazard information and guidance, see the supplier's Material Safety Data Sheet for material listed in this specification.

Document History

July 1, 2023
Standard Specification for Isobutyl Acetate (95?% Grade)
1.1 This specification covers isobutyl acetate (95?%?grade). 1.2 The following applies to all specified limits in this standard; for purposes of determining conformance with this standard, an...
December 1, 2017
Standard Specification for Isobutyl Acetate (95 % Grade)
1.1 This specification covers isobutyl acetate (95 % grade). 1.2 The following applies to all specified limits in this standard; for purposes of determining conformance with this standard, an...
December 1, 2009
Standard Specification for Isobutyl Acetate (95% Grade)
1.1 This specification covers isobutyl acetate (95 % grade). 1.2 The following applies to all specified limits in this standard; for purposes of determining conformance with this standard, an...
October 1, 2003
Standard Specification for Isobutyl Acetate (95% Grade)
1.1 This specification covers isobutyl acetate (95 % grade). 1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only. 1.3 For...
ASTM D1718-98
October 10, 1998
Standard Specification for Isobutyl Acetate (95% Grade)
1.1 This specification covers isobutyl acetate (95% grade). 1.2 For specific hazard information and guidance, see the supplier's Material Safety Data Sheet for material listed in this specification.
Advertisement