ASTM International - ASTM D1721-97(2001)

Standard Test Method for Permanganate Time of Tricresyl Phosphate

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2001
Status: inactive
Page Count: 2
ICS Code (Phenols): 71.080.90
scope:

1.1 This test method covers the detection in tricresyl phosphate of the presence of impurities that reduce potassium permanganate.

1.2 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazard statements, see Section 6.

1.3 For hazard information and guidance, see the supplier's Material Safety Data Sheet.

Document History

June 1, 2007
Standard Test Method for Permanganate Time of Tricresyl Phosphate (Withdrawn 2012)
1.1 This test method covers the detection in tricresyl phosphate of the presence of impurities that reduce potassium permanganate. 1.2 The values stated in SI units are to be regarded as standard. No...
ASTM D1721-97(2001)
January 1, 2001
Standard Test Method for Permanganate Time of Tricresyl Phosphate
1.1 This test method covers the detection in tricresyl phosphate of the presence of impurities that reduce potassium permanganate. 1.2 This standard does not purport to address all of the safety...
January 1, 2001
Standard Test Method for Permanganate Time of Tricresyl Phosphate
1.1 This test method covers the detection in tricresyl phosphate of the presence of impurities that reduce potassium permanganate. 1.2 This standard does not purport to address all of the safety...
Advertisement