ASTM International - ASTM D7049-04

Standard Test Method for Metal Removal Fluid Aerosol in Workplace Atmospheres

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2004
Status: inactive
Page Count: 5
ICS Code (Ambient atmospheres): 13.040.20
significance And Use:

This test method covers the gravimetric determination of metal removal fluid aerosol concentrations in workplace atmospheres.

The test method provides total particulate matter... View More

scope:

1.1 This test method covers a procedure for the determination of both total collected particulate matter and extractable mass metal removal fluid aerosol concentrations in the range of 0.05 to 5 mg/m3 in workplace atmospheres.

1.2 This test method describes a standardized means of collecting worker exposure information that can be compared to existing exposure databases, using a test method that is also more specific to metal removal fluids.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

March 1, 2024
Standard Test Method for Metalworking Fluid Aerosol in Workplace Atmospheres
5.1 This test method covers the gravimetric measurement4 of metal removal fluid aerosol concentrations in workplace atmospheres. 5.2 This test method provides total particulate matter concentrations...
October 1, 2017
Standard Test Method for Metalworking Fluid Aerosol in Workplace Atmospheres
5.1 This test method covers the gravimetric measurement4 of metal removal fluid aerosol concentrations in workplace atmospheres. 5.2 This test method provides total particulate matter concentrations...
April 1, 2010
Standard Test Method for Metal Removal Fluid Aerosol in Workplace Atmospheres
This test method covers the gravimetric determination of metal removal fluid aerosol concentrations in workplace atmospheres. The test method provides total particulate matter concentrations for...
ASTM D7049-04
May 1, 2004
Standard Test Method for Metal Removal Fluid Aerosol in Workplace Atmospheres
This test method covers the gravimetric determination of metal removal fluid aerosol concentrations in workplace atmospheres. The test method provides total particulate matter concentrations for...
Advertisement