ASTM International - ASTM D1726-90(1996)

Standard Test Methods for Hydrolyzable Chloride Content of Liquid Epoxy Resins

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1996
Status: inactive
Page Count: 3
ICS Code (Thermosetting materials): 83.080.10
scope:

1.1 These test methods cover the determination of the easily hydrolyzable chloride content of liquid epoxy resins which are defined as the reaction product of a chlorohydrin and a di- or polyfunctional phenolic compound.

1.1.1 In Test Method A, the easily hydrolyzable chloride is saponified with potassium hydroxide and directly titrated with hydrochloric acid. This test method can be used for concentrations of 1 weight % and below.

1.1.2 In Test Method B, the easily hydrolyzable chloride is again saponified with potassium hydroxide, then titrated potentiometrically with silver nitrate. This test method can be used for concentrations of 5 to 2500 ppm hydrolyzable chloride.

1.2 This standard does not purport to address all of the safety problems associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. >For specific hazard statements see Sections 8 and 14.

Document History

June 1, 2019
Standard Test Methods for Hydrolyzable Chloride Content of Liquid Epoxy Resins
1.1 These test methods cover the determination of the easily hydrolyzable chloride content of liquid epoxy resins which are defined as the reaction product of a chlorohydrin and a di- or...
June 1, 2011
Standard Test Methods for Hydrolyzable Chloride Content of Liquid Epoxy Resins
1.1 These test methods cover the determination of the easily hydrolyzable chloride content of liquid epoxy resins which are defined as the reaction product of a chlorohydrin and a di- or...
December 1, 2003
Standard Test Methods for Hydrolyzable Chloride Content of Liquid Epoxy Resins
1.1 These test methods cover the determination of the easily hydrolyzable chloride content of liquid epoxy resins which are defined as the reaction product of a chlorohydrin and a di- or...
ASTM D1726-90(1996)
January 1, 1996
Standard Test Methods for Hydrolyzable Chloride Content of Liquid Epoxy Resins
1.1 These test methods cover the determination of the easily hydrolyzable chloride content of liquid epoxy resins which are defined as the reaction product of a chlorohydrin and a di- or...
Advertisement