ASTM International - ASTM D1730-67(1998)

Standard Practices for Preparation of Aluminum and Aluminum-Alloy Surfaces for Painting

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 1998
Status: inactive
Page Count: 3
ICS Code (Paint coating processes): 87.020
scope:

1.1 These practices cover four types of treatment for preparation of aluminum and aluminum-alloy surfaces for painting, as follows:

1.1.1 Type A-Solvent Cleaning.

1.1.2 Type B-Chemical Treatments.

1.1.3 Type C-Anodic Treatments.

1.1.4 Type D-Mechanical Treatments. These four types cover a number of procedures, as described herein.

1.2 Variations in surface treatment produce end conditions which differ, and which do not necessarily yield identical results when paints are applied. Service conditions will dictate the type of surface preparation that should be selected, although the quality produced by any individual method may vary with different alloys.

1.3 This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety problems associated with its use. It is the responsibility of whoever uses this standard to consult and establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.>

Document History

May 1, 2020
Standard Practices for Preparation of Aluminum and Aluminum-Alloy Surfaces for Painting
1.1 These practices cover four types of treatment for preparation of aluminum and aluminum-alloy surfaces for painting, as follows: 1.1.1 Type A—Solvent Cleaning. 1.1.2 Type B—Chemical Treatments....
November 1, 2014
Standard Practices for Preparation of Aluminum and Aluminum-Alloy Surfaces for Painting
1.1 These practices cover four types of treatment for preparation of aluminum and aluminum-alloy surfaces for painting, as follows: 1.1.1 Type A—Solvent Cleaning. 1.1.2 Type B—Chemical Treatments....
April 15, 2009
Standard Practices for Preparation of Aluminum and Aluminum-Alloy Surfaces for Painting
These practices cover the different procedures employed in performing four types of treatments for the preparation of aluminum and aluminum alloy surfaces for painting. These processes are broadly...
September 10, 2003
Standard Practices for Preparation of Aluminum and Aluminum-Alloy Surfaces for Painting
These practices cover the different procedures employed in performing four types of treatments for the preparation of aluminum and aluminum alloy surfaces for painting. These processes are broadly...
ASTM D1730-67(1998)
November 10, 1998
Standard Practices for Preparation of Aluminum and Aluminum-Alloy Surfaces for Painting
1.1 These practices cover four types of treatment for preparation of aluminum and aluminum-alloy surfaces for painting, as follows: 1.1.1 Type A-Solvent Cleaning. 1.1.2 Type B-Chemical Treatments....
Advertisement