ASTM International - ASTM A592/A592M-04

Standard Specification for High-Strength Quenched and Tempered Low-Alloy Steel Forged Fittings and Parts for Pressure Vessels

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2004
Status: inactive
Page Count: 3
ICS Code (Valves in general): 23.060.01
scope:

1.1 This specification covers high-strength quenched and tempered low-alloy steel forged fittings and parts for pressure vessels. The maximum thickness of forgings under this specification shall be 11/2 in. [38 mm] for Grade A, and 4 in. [100 mm] for Grades E and F.

Note 1-These grades are similar to corresponding grades in Specification A 517/A 517M.

1.2 Although no provision is made for supplementary requirements in this standard, the supplementary requirements in Specification A 788 may be considered by the purchaser.

1.3 Welding technique is of fundamental importance and it is presupposed that welding procedures will be in accordance with approved methods for the class of material used.

1.4 The values stated in either inch-pound units or SI (metric) units are to be regarded separately as the standard; within the text and tables, the SI units are shown in [brackets]. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

1.5 Unless the order specifies the applicable "M" specification designation, the material shall be furnished to the inch-pound units.

abstract:

ASTM A592/A592M-04 covers the standard specification for high-strength quenched and tempered low-alloy steel forged fittings and parts used for pressure vessels. The steel shall be made by a... View More

Document History

August 15, 2024
Standard Specification for High-Strength Quenched and Tempered Low-Alloy Steel Forged Parts for Pressure Vessels
1.1 This specification2 covers high-strength quenched and tempered low-alloy steel forged parts for pressure vessels. The maximum thickness of forgings under this specification shall be 11/2 in. [38...
March 1, 2020
Standard Specification for High-Strength Quenched and Tempered Low-Alloy Steel Forged Parts for Pressure Vessels
1.1 This specification2 covers high-strength quenched and tempered low-alloy steel forged parts for pressure vessels. The maximum thickness of forgings under this specification shall be 11/2 in. [38...
March 1, 2015
Standard Specification for High-Strength Quenched and Tempered Low-Alloy Steel Forged Parts for Pressure Vessels
1.1 This specification2 covers high-strength quenched and tempered low-alloy steel forged parts for pressure vessels. The maximum thickness of forgings under this specification shall be 11/2 in. [38...
November 1, 2010
Standard Specification for High-Strength Quenched and Tempered Low-Alloy Steel Forged Parts for Pressure Vessels
1.1 This specification covers high-strength quenched and tempered low-alloy steel forged parts for pressure vessels. The maximum thickness of forgings under this specification shall be 1½ in. [38 mm]...
April 1, 2009
Standard Specification for High-Strength Quenched and Tempered Low-Alloy Steel Forged Fittings and Parts for Pressure Vessels
1.1 This specification covers high-strength quenched and tempered low-alloy steel forged fittings and parts for pressure vessels. The maximum thickness of forgings under this specification shall be...
ASTM A592/A592M-04
May 1, 2004
Standard Specification for High-Strength Quenched and Tempered Low-Alloy Steel Forged Fittings and Parts for Pressure Vessels
1.1 This specification covers high-strength quenched and tempered low-alloy steel forged fittings and parts for pressure vessels. The maximum thickness of forgings under this specification shall be...
September 10, 1999
Standard Specification for High-Strength Quenched and Tempered Low-Alloy Steel Forged Fittings and Parts for Pressure Vessels
1.1 This specification covers high-strength quenched and tempered low-alloy steel forged fittings and parts for pressure vessels. The maximum thickness of forgings under this specification shall be 1...
Advertisement