ASTM International - ASTM D5068-04
Standard Practice for Preparation of Paint Brushes for Evaluation
| Organization: | ASTM International |
| Publication Date: | 1 June 2004 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Paint coating equipment): | 87.100 |
significance And Use:
Until the paint brush is fully conditioned and wetted with paint, only part of the paint loaded onto the brush can be transferred to the surface being painted. By properly preparing the brush... View More
scope:
1.1 This practice describes the preparation of paint brushes for evaluation.
1.2 This practice is applicable to paint brushes 50 to 100 mm (2 to 4 in.) in width.
1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.4 This standard does not purport to address the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History