ASTM International - ASTM E1606-99(2004)e1

Standard Practice for Electromagnetic (Eddy-Current) Examination of Copper Redraw Rod for Electrical Purposes

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2004
Status: inactive
Page Count: 4
ICS Code (Superconductivity and conducting materials): 29.050
significance And Use:

Eddy-current examination is a nondestructive method of locating surface discontinuities in a product. Signals can be produced by discontinuities located on the surface of the rod. Since the... View More

scope:

1.1 This practice covers the procedures that shall be followed in electromagnetic (eddy-current) examination of copper redraw rods for detecting discontinuities or imperfections of a severity likely to cause failure or markedly impair surface quality of the rod. These procedures are applicable for continuous lengths of redraw rod in diameters from 1/4 to 13/8 in. [6.4 to 35 mm] suitable for further fabrication into electrical conductors.

1.2 This practice covers redraw rod made from tough-pitch or oxygen-free coppers.

1.3 The procedures described in this practice are based on methods for making use of stationary encircling annular test coil systems.

1.4 The values stated in inch-pound units are to be regarded as the standard. The SI equivalents of inch-pound units may be approximate.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

June 1, 2020
Standard Practice for Electromagnetic (Eddy Current) Examination of Copper and Aluminum Redraw Rod for Electrical Purposes
1.1 This practice covers the procedures that shall be followed in electromagnetic (eddy current) examination of copper and aluminum redraw rods for detecting discontinuities or imperfections of a...
December 1, 2015
Standard Practice for Electromagnetic (Eddy Current) Examination of Copper and Aluminum Redraw Rod for Electrical Purposes
5.1 Eddy current instrumentation provides timely and useful information regarding the acceptability of copper and aluminum rod for quality control purposes as well as providing for early warning that...
ASTM E1606-99(2004)e1
May 1, 2004
Standard Practice for Electromagnetic (Eddy-Current) Examination of Copper Redraw Rod for Electrical Purposes
1.1 This practice covers the procedures that shall be followed in electromagnetic (eddy-current) examination of copper redraw rods for detecting discontinuities or imperfections of a severity likely...
May 1, 2004
Standard Practice for Electromagnetic (Eddy-Current) Examination of Copper Redraw Rod for Electrical Purposes
1.1 This practice covers the procedures that shall be followed in electromagnetic (eddy-current) examination of copper redraw rods for detecting discontinuities or imperfections of a severity likely...
September 10, 1999
Standard Practice for Electromagnetic (Eddy-Current) Examination of Copper Redraw Rod for Electrical Purposes
1.1 This practice covers the procedures that shall be followed in electromagnetic (eddy-current) examination of copper redraw rods for detecting discontinuities or imperfections of a severity likely...
Advertisement