ASTM International - ASTM A476-90(1997)
Standard Specification for Ductile Iron Castings for Paper Mill Dryer Rolls (Withdrawn 2000)
| Organization: | ASTM International |
| Publication Date: | 10 April 1997 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Iron and steel castings): | 77.140.80 |
scope:
1.1 This specification covers ductile iron castings for use in pressure containing paper mill dryer rolls at temperatures up to 450°F.
1.2 No precise quantitative relationship can be stated between the properties of the iron in various locations of the same casting or between the properties of a casting and those of a test specimen cast from the same iron (see Appendix X1).
1.3 A complete metric companion to Specification A476 has been developed-A476M; therefore, no metric equivalents are presented in this specification.
Document History