ASTM International - ASTM D572-04

Standard Test Method for Rubber-Deterioration by Heat and Oxygen

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2004
Status: inactive
Page Count: 4
ICS Code (Rubber): 83.060
significance And Use:

Rubber and rubber products must resist the deterioration of physical properties with time caused by oxidative and thermal aging. This test method provides a way to assess these performance... View More

scope:

1.1 This test method covers a procedure to determine the relative deterioration resistance of vulcanized rubber in a high temperature and high pressure oxygen environment. There may be no exact correlation between this accelerated test and natural aging of rubber because of the varied conditions of natural aging. This accelerated test is suitable for laboratory compound or product comparisons.

Note 1-For evaluating rubber vulcanizates under less severe conditions more nearly approaching natural aging, the use of Test Methods D 573 and D 865 is recommended.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. (For specific precautionary statement, see Note 2.)

Document History

December 15, 2023
Standard Test Method for Rubber—Deterioration by Heat and Oxygen
1.1 This test method covers a procedure to determine the relative deterioration resistance of vulcanized rubber in a high temperature and high pressure oxygen environment. There may be no exact...
November 1, 2019
Standard Test Method for Rubber—Deterioration by Heat and Oxygen
1.1 This test method covers a procedure to determine the relative deterioration resistance of vulcanized rubber in a high temperature and high pressure oxygen environment. There may be no exact...
July 1, 2015
Standard Test Method for Rubber—Deterioration by Heat and Oxygen
1.1 This test method covers a procedure to determine the relative deterioration resistance of vulcanized rubber in a high temperature and high pressure oxygen environment. There may be no exact...
May 1, 2010
Standard Test Method for Rubber-Deterioration by Heat and Oxygen
1.1 This test method covers a procedure to determine the relative deterioration resistance of vulcanized rubber in a high temperature and high pressure oxygen environment. There may be no exact...
September 1, 2009
Standard Test Method for Rubber-Deterioration by Heat and Oxygen
1.1 This test method covers a procedure to determine the relative deterioration resistance of vulcanized rubber in a high temperature and high pressure oxygen environment. There may be no exact...
ASTM D572-04
July 1, 2004
Standard Test Method for Rubber-Deterioration by Heat and Oxygen
1.1 This test method covers a procedure to determine the relative deterioration resistance of vulcanized rubber in a high temperature and high pressure oxygen environment. There may be no exact...
November 10, 1999
Standard Test Method for Rubber-Deterioration by Heat and Oxygen
1.1 This test method describes a procedure to determine the relative deterioration resistance of vulcanized rubber in a high temperature and high pressure oxygen environment. There may be no exact...
Advertisement