ASTM International - ASTM A724/A724M-04

Standard Specification for Pressure Vessel Plates, Carbon-Manganese-Silicon Steel, Quenched and Tempered, for Welded Layered Pressure Vessels

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2004
Status: inactive
Page Count: 3
ICS Code (Steels for pressure purposes): 77.140.30
scope:

1.1 This specification covers three grades of carbon-manganese-silicon steel, designated Grades A, B, and C. Grade C may be produced with a boron addition. The plates are quenched and tempered and are intended for welded-layered pressure vessels.

1.2 The maximum thickness of plates supplied under this specification is limited only by the capability of the chemical composition to meet the specified mechanical requirements. However, current practice normally limits the maximum thickness to 7/8in. [22 mm] for Grades A and B, and to 2 in. [50 mm] for Grade C.

1.3 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

abstract:

This specification covers standard requirements for three grades of carbon-manganese-silicon steel, designated Grades A, B, and C. Grade C may be produced with a boron addition. The plates... View More

Document History

November 1, 2023
Standard Specification for Pressure Vessel Plates, Carbon-Manganese-Silicon Steel, Quenched and Tempered, for Welded Pressure Vessels
1.1 This specification2 covers three grades of carbon-manganese-silicon steel, designated Grades A, B, and C. Grade C may be produced with a boron addition. The plates are quenched and tempered and...
September 1, 2018
Standard Specification for Pressure Vessel Plates, Carbon-Manganese-Silicon Steel, Quenched and Tempered, for Welded Pressure Vessels
1.1 This specification2 covers three grades of carbon-manganese-silicon steel, designated Grades A, B, and C. Grade C may be produced with a boron addition. The plates are quenched and tempered and...
October 1, 2013
Standard Specification for Pressure Vessel Plates, Carbon-Manganese-Silicon Steel, Quenched and Tempered, for Welded Pressure Vessels
1.1 This specification2 covers three grades of carbon-manganese-silicon steel, designated Grades A, B, and C. Grade C may be produced with a boron addition. The plates are quenched and tempered and...
October 1, 2009
Standard Specification for Pressure Vessel Plates, Carbon-Manganese-Silicon Steel, Quenched and Tempered, for Welded Layered Pressure Vessels
1.1 This specification covers three grades of carbon-manganese-silicon steel, designated Grades A, B, and C. Grade C may be produced with a boron addition. The plates are quenched and tempered and...
ASTM A724/A724M-04
July 1, 2004
Standard Specification for Pressure Vessel Plates, Carbon-Manganese-Silicon Steel, Quenched and Tempered, for Welded Layered Pressure Vessels
1.1 This specification covers three grades of carbon-manganese-silicon steel, designated Grades A, B, and C. Grade C may be produced with a boron addition. The plates are quenched and tempered and...
March 10, 1999
Standard Specification for Pressure Vessel Plates, Carbon-Manganese-Silicon Steel, Quenched and Tempered, for Welded Layered Pressure Vessels
1.1 This specification covers steel plates in three grades of carbon steel, designated Grades A, B, and C. At the option of the supplier, Grade C may be produced with a boron addition up to the...
Advertisement