ASTM International - ASTM A1008/A1008M-04b
Standard Specification for Steel, Sheet, Cold-Rolled, Carbon, Structural, High-Strength Low-Alloy and High-Strength Low-Alloy with Improved Formability
| Organization: | ASTM International |
| Publication Date: | 1 July 2004 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Iron and steel products in general): | 77.140.01 |
scope:
1.1 This specification covers cold-rolled, carbon, structural, high-strength low-alloy, and high-strength low-alloy with improved formability steel sheet, in coils and cut lengths.
1.2 Cold rolled steel sheet is available in the designations as listed in 4.1.
1.3 This specification does not apply to steel strip as described in Specification A 109/A 109M.
1.4 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other.
Document History