ASTM International - ASTM D6902-04
Standard Test Method for Laboratory Measurement of Formaldehyde Evolved During the Curing of Melamine-Formaldehyde-Based Coatings
| Organization: | ASTM International |
| Publication Date: | 1 July 2004 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Thermosetting materials): | 83.080.10 |
scope:
1.1 This test method is for the determination of formaldehyde evolved from melamine-formaldehyd
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 This test method is capable of measuring from 500 μg/g to 22 000 μg formaldehyde/g dry coating under the test conditions specified (3 000 ml/min total flow, 50 ml/min DNPH tube flow). The ratio of total flow to DNPH tube flow could be adjusted to extend the range of the method.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History