ASTM International - ASTM D1857-04

Standard Test Method for Fusibility of Coal and Coke Ash

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2004
Status: inactive
Page Count: 5
ICS Code (Coals): 73.040
significance And Use:

Design of most coal combustion and coal conversion equipment anticipates that the ash either remain solid or assume some degree of fluidity, depending on the particular design. Ash fusibility... View More

scope:

1.1 This test method covers the observation of the temperatures at which triangular pyramids (cones) prepared from coal and coke ash attain and pass through certain defined stages of fusing and flow when heated at a specified rate in controlled, mildly reducing, and where desired, oxidizing atmospheres.

1.2 The test method is empirical, and strict observance of the requirements and conditions is necessary to obtain reproducible temperatures and enable different laboratories to obtain concordant results.

1.3 The values stated in inch-pound units are to be regarded as the standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM D1857-04
July 1, 2004
Standard Test Method for Fusibility of Coal and Coke Ash
1.1 This test method covers the observation of the temperatures at which triangular pyramids (cones) prepared from coal and coke ash attain and pass through certain defined stages of fusing and flow...
April 10, 2003
Standard Test Method for Fusibility of Coal and Coke Ash
1.1 This test method covers the observation of the temperatures at which triangular pyramids (cones) prepared from coal and coke ash attain and pass through certain defined stages of fusing and flow...
January 1, 2000
Standard Test Method for Fusibility of Coal and Coke Ash
1.1 This test method covers the observation of the temperatures at which triangular pyramids (cones) prepared from coal and coke ash attain and pass through certain defined stages of fusing and flow...
January 1, 2000
Standard Test Method for Fusibility of Coal and Coke Ash
1.1 This test method covers the observation of the temperatures at which triangular pyramids (cones) prepared from coal and coke ash attain and pass through certain defined stages of fusing and flow...
Advertisement