ASTM International - ASTM D1795-96(2001)e1

Standard Test Method for Intrinsic Viscosity of Cellulose

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 1996
Status: inactive
Page Count: 6
ICS Code (Pulps): 85.040
scope:

1.1 This test method covers the determination of the intrinsic viscosity of purified celluloses such as bleached wood pulps, cotton linters, and regenerated cellulose. It is applicable to all cellulose samples with an intrinsic viscosity of 15 dl/g or less. Most native (unpurified) celluloses have intrinsic viscosity values too high for measurement by this test method.

Note 1-The use of cuprammonium hydroxide solution for regular viscosity determination is described in Method T 206 m-55 of the Technical Association of Pulp and Paper Industry on "Cuprammonium Disperse Viscosity of Pulp," and Joint Army-Navy Specifications JAN-C-206.

<>

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

February 1, 2026
Standard Test Method for Intrinsic Viscosity of Cellulose
1.1 This test method covers the determination of the intrinsic viscosity of purified celluloses such as bleached wood pulps, cotton linters, and regenerated cellulose. It is applicable to all...
June 1, 2021
Standard Test Method for Intrinsic Viscosity of Cellulose
1.1 This test method covers the determination of the intrinsic viscosity of purified celluloses such as bleached wood pulps, cotton linters, and regenerated cellulose. It is applicable to all...
June 1, 2013
Standard Test Method for Intrinsic Viscosity of Cellulose
1.1 This test method covers the determination of the intrinsic viscosity of purified celluloses such as bleached wood pulps, cotton linters, and regenerated cellulose. It is applicable to all...
June 1, 2007
Standard Test Method for Intrinsic Viscosity of Cellulose
This test is a sensitive measure of the degradation of cellulose resulting from the action of heat, light, acids, alkalies, oxidizing and reducing agents, and the like, used in its processing or...
November 10, 1996
Standard Test Method for Intrinsic Viscosity of Cellulose
1.1 This test method covers the determination of the intrinsic viscosity of purified celluloses such as bleached wood pulps, cotton linters, and regenerated cellulose. It is applicable to all...
ASTM D1795-96(2001)e1
November 10, 1996
Standard Test Method for Intrinsic Viscosity of Cellulose
1.1 This test method covers the determination of the intrinsic viscosity of purified celluloses such as bleached wood pulps, cotton linters, and regenerated cellulose. It is applicable to all...
Advertisement