ASTM International - ASTM D1821-95
Standard Test Method for Inorganic Chlorides in Askarels (Withdrawn 2000)
| Organization: | ASTM International |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 1 |
| ICS Code (Insulating oils): | 29.040.10 |
scope:
1.1 This test method covers the determination of inorganic chloride ions in askarels, in the range 0.02 to 100 ppm.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in 8.2.
Document History