ASTM International - ASTM D5884-04a
Standard Test Method for Determining Tearing Strength of Internally Reinforced Geomembranes
| Organization: | ASTM International |
| Publication Date: | 1 June 2004 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Geotextiles): | 59.080.70 |
scope:
1.1 This test method covers a uniform procedure for determining the tear strength of flexible geomembranes internally reinforced with a textile, using the tongue tear method.
1.2 The values stated in SI units are to be regarded as the standard. The inch-pound units given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History