ASTM International - ASTM D6244-98(2004)

Standard Test Method for Vertical Compression of Geocomposite Pavement Panel Drains

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2004
Status: inactive
Page Count: 5
ICS Code (Pipes and fittings of other materials): 23.040.50
ICS Code (Road construction materials): 93.080.20
scope:

1.1 This test method covers vertical strain and core area change of geocomposite pavement panel drains under vertical loading.

1.2 The values as stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

February 1, 2018
Standard Test Method for Vertical Compression of Geocomposite Pavement Panel Drains
1.1 This test method covers vertical strain and core area change of geocomposite pavement drains, such as those included in Specification D7001, under vertical compression. 1.2 The values as stated...
October 1, 2011
Standard Test Method for Vertical Compression of Geocomposite Pavement Panel Drains
1.1 This test method covers vertical strain and core area change of geocomposite pavement drains, such as those included in Specification D7001, under vertical compression. 1.2 The values as stated...
June 1, 2006
Standard Test Method for Vertical Compression of Geocomposite Pavement Panel Drains
The vertical compression test for geocomposite pavement panel drains is intended to simulate vertical, horizontal, and eccentric loading resulting from an applied vertical load. The results of the...
ASTM D6244-98(2004)
June 1, 2004
Standard Test Method for Vertical Compression of Geocomposite Pavement Panel Drains
1.1 This test method covers vertical strain and core area change of geocomposite pavement panel drains under vertical loading. 1.2 The values as stated in SI units are to be regarded as the standard....
March 10, 1998
Standard Test Method for Vertical Compression of Geocomposite Pavement Panel Drains
1.1 This test method evaluates vertical strain and core area change of geocomposite pavement panel drains under vertical loading. 1.2 The values as stated in SI units are to be regarded as the...
Advertisement