ASTM International - ASTM D7043-04

Standard Test Method for Indicating Wear Characteristics of Petroleum and Non-Petroleum Hydraulic Fluids in a Constant Volume Vane Pump

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2004
Status: inactive
Page Count: 11
ICS Code (Hydraulic fluids): 75.120
scope:

1.1 This test method covers a constant volume high-pressure vane pump test procedure for indicating the wear characteristics of petroleum and non-petroleum hydraulic fluids.

1.2 The values stated in SI units are to be regarded as standard. The values in parentheses are provided for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

October 1, 2024
Standard Test Method for Indicating Wear Characteristics of Non-Petroleum and Petroleum Hydraulic Fluids in a Constant Volume Vane Pump
1.1 This test method covers a constant volume vane pump test procedure operated at 1200?r/min and 13.8?MPa. 1.2 The values stated in SI units are to be regarded as standard. No other units of...
December 1, 2021
Standard Test Method for Indicating Wear Characteristics of Non-Petroleum and Petroleum Hydraulic Fluids in a Constant Volume Vane Pump
1.1 This test method covers a constant volume vane pump test procedure operated at 1200?r/min and 13.8?MPa. 1.2 The values stated in SI units are to be regarded as standard. No other units of...
July 1, 2017
Standard Test Method for Indicating Wear Characteristics of Non-Petroleum and Petroleum Hydraulic Fluids in a Constant Volume Vane Pump
1.1 This test method covers a constant volume vane pump test procedure operated at 1200 r/min and 13.8 MPa. 1.2 The values stated in SI units are to be regarded as standard. No other units of...
June 1, 2012
Standard Test Method for Indicating Wear Characteristics of Non-Petroleum and Petroleum Hydraulic Fluids in a Constant Volume Vane Pump
1.1 This test method covers a constant volume vane pump test procedure operated at 1200 rpm and 13.8 MPa. 1.2 The values stated in SI units are to be regarded as standard. No other units of...
May 1, 2010
Standard Test Method for Indicating Wear Characteristics of Petroleum and Non-Petroleum Hydraulic Fluids in a Constant Volume Vane Pump
1.1 This test method covers a constant volume vane pump test procedure operated at 1200 rpm and 13.8 MPa. 1.2 The values stated in SI units are to be regarded as standard. No other units of...
December 1, 2004
Standard Test Method for Indicating Wear Characteristics of Petroleum and Non-Petroleum Hydraulic Fluids in a Constant Volume Vane Pump
1.1 This test method covers a constant volume high-pressure vane pump test procedure for indicating the wear characteristics of petroleum and non-petroleum hydraulic fluids. 1.2 The values stated in...
ASTM D7043-04
July 1, 2004
Standard Test Method for Indicating Wear Characteristics of Petroleum and Non-Petroleum Hydraulic Fluids in a Constant Volume Vane Pump
1.1 This test method covers a constant volume high-pressure vane pump test procedure for indicating the wear characteristics of petroleum and non-petroleum hydraulic fluids. 1.2 The values stated in...
Advertisement