ASTM International - ASTM C294-04

Standard Descriptive Nomenclature for Constituents of Concrete Aggregates

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2004
Status: inactive
Page Count: 10
ICS Code (Construction materials and building (Vocabularies)): 01.040.91
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

1.1 This descriptive nomenclature provides brief descriptions of some of the more commonly occurring, or more important, natural and artificial materials of which mineral aggregates are composed. The descriptions provide a basis for understanding these terms as applied to concrete aggregates. When appropriate, brief observations regarding the potential effects of using the natural and artificial materials in concrete are discussed. Note 1These descriptions characterize minerals and rocks as they occur in nature and blast-furnace slag or lightweight aggregates that are prepared by the alteration of the structure and composition of natural material. Information about lightweight aggregates are given in Specifications C 330, C 331, and C 332.

1.2 This standard does not include descriptions of constituents of aggregates used in radiation shielding concrete. See ASTM C 638.

Advertisement