ASTM International - ASTM C1288-99(2004)

Standard Specification for Discrete Non-Asbestos Fiber-Cement Interior Substrate Sheets

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2004
Status: inactive
Page Count: 4
ICS Code (Products in fibre-reinforced cement): 91.100.40
scope:

1.1 This specification covers discrete non-asbestos fiber-cement sheets manufactured to be dimensionally stable and suitable for decoration as paint, wallpaper, natural stone, tile, or resilient flooring in internal wet and dry areas.

1.2 This specification is not applicable to asbestos-cement flat sheets (Specification C 220), non-asbestos fiber cement flat sheets for exterior applications such as claddings, facades, curtain walls, and soffits (Specification C 1186), gypsum backing board and coreboard (Specification C 442), water-resistant gypsum backing board (Specification C 630), glass mat gypsum backing board (Specification C 1178), particle boards (Definitions D 1554), fiber mat cement boards (Specification C 1325 and ANSI A118.9), or cement-bonded particleboards (Specification BS 5669: Part 4) and (ISO 8335).

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

July 1, 2017
Standard Specification for Fiber-Cement Interior Substrate Sheets
1.1 This specification covers discrete non-asbestos fiber-cement sheets manufactured to be dimensionally stable and suitable for decoration as paint, wallpaper, natural stone, tile, or resilient...
July 1, 2017
Standard Specification for Fiber-Cement Interior Substrate Sheets
1.1 This specification covers discrete non-asbestos fiber-cement sheets manufactured to be dimensionally stable and suitable for decoration as paint, wallpaper, natural stone, tile, or resilient...
December 1, 2014
Standard Specification for Discrete Non-Asbestos Fiber-Cement Interior Substrate Sheets
1.1 This specification covers discrete non-asbestos fiber-cement sheets manufactured to be dimensionally stable and suitable for decoration as paint, wallpaper, natural stone, tile, or resilient...
August 1, 2010
Standard Specification for Discrete Non-Asbestos Fiber-Cement Interior Substrate Sheets
1.1 This specification covers discrete non-asbestos fiber-cement sheets manufactured to be dimensionally stable and suitable for decoration as paint, wallpaper, natural stone, tile, or resilient...
ASTM C1288-99(2004)
June 1, 2004
Standard Specification for Discrete Non-Asbestos Fiber-Cement Interior Substrate Sheets
1.1 This specification covers discrete non-asbestos fiber-cement sheets manufactured to be dimensionally stable and suitable for decoration as paint, wallpaper, natural stone, tile, or resilient...
June 1, 2004
Standard Specification for Discrete Non-Asbestos Fiber-Cement Interior Substrate Sheets
1.1 This specification covers discrete non-asbestos fiber-cement sheets manufactured to be dimensionally stable and suitable for decoration as paint, wallpaper, natural stone, tile, or resilient...
November 10, 1999
Standard Specification for Discrete Non-Asbestos Fiber-Cement Interior Substrate Sheets
1.1 This specification covers discrete non-asbestos fiber-cement sheets manufactured to be dimensionally stable and suitable for decoration as paint, wallpaper, natural stone, tile, or resilient...
Advertisement