ASTM International - ASTM D1061-95(2004)
Standard Specification for Asbestos Lap
| Organization: | ASTM International |
| Publication Date: | 1 June 2004 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Mineral and metal fibres): | 59.060.30 |
scope:
1.1 This specification covers asbestos lap, a felted asbestos product, having a minimum of 75 mass % of asbestos fiber.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 The following safety hazards caveat pertains only to the test methods, Section 12, described in this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History