ASTM International - ASTM E62-89(2004)

Standard Test Methods for Chemical Analysis of Copper and Copper Alloys (Photometric Methods) (Withdrawn 2010)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2004
Status: inactive
Page Count: 10
ICS Code (Chemical analysis of metals): 77.040.30
ICS Code (Copper and copper alloys): 77.120.30
significance And Use:

These test methods for the chemical analysis of metals and alloys are primarily intended as referee methods to test such materials for compliance with compositional specifications. It is assumed... View More

scope:

1.1 These test methods cover photometric procedures for the chemical analysis of copper and copper alloys having chemical compositions within the following limits:

1.2 The analytical procedures appear in the following order:

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For precautions to be observed in the use of certain reagents, refer to Practices E 50.

Document History

ASTM E62-89(2004)
June 1, 2004
Standard Test Methods for Chemical Analysis of Copper and Copper Alloys (Photometric Methods) (Withdrawn 2010)
1.1 These test methods cover photometric procedures for the chemical analysis of copper and copper alloys having chemical compositions within the following limits: 1.2 The analytical procedures...
January 1, 1996
Standard Test Methods for Chemical Analysis of Copper and Copper Alloys (Photometric Methods)
1.1 These test methods cover photometric procedures for the chemical analysis of copper and copper alloys having chemical compositions within the following limits: Copper, % 50 and over Tin, % 0.0 to...
Advertisement