ASTM International - ASTM E106-83(2004)
Standard Test Methods for Chemical Analysis of Copper-Beryllium Alloys (Withdrawn 2011)
| Organization: | ASTM International |
| Publication Date: | 1 June 2004 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Copper and copper alloys): | 77.120.30 |
significance And Use:
These test methods for the chemical analysis of metals and alloys are primarily intended to test such materials for compliance with compositional specifications. It is assumed that all who use... View More
scope:
1.1 These test methods cover procedures for the chemical analysis of copper-beryllium alloys having chemical compositions within the following limits:
1.2 The analytical procedures appear in the following order:
1.3 This test method covers the determination of beryllium in concentrations from 0.1 to 3.0 %.
Document History