ASTM International - ASTM UOP501-83
Hydrocarbon Types by Fluorescent Indicator Adsorption (FIA) at Elevated Temperatures
| Organization: | ASTM International |
| Publication Date: | 24 July 2002 |
| Status: | inactive |
| Page Count: | 7 |
scope:
This method is for determining aromatic, olefinic and saturated hydrocarbons in distillate fuels having viscosities in the range of 1.5 to 5.5 mm2/s (cSt) at 40°C, boiling in the range of 150-400°C (300-750°F). Hydrocarbons boiling in the kerosine range are an exception and should be analyzed by ASTM D 1319 or UOP Method 311.
The indicated aromatic hydrocarbons include some diolefins and compounds containing sulfur, oxygen or nitrogen if these are present in the sample being analyzed.
Document History