ASTM International - ASTM UOP578-84

Automated Pore Size Distribution of Porous Substances by Mercury Porosimetry

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 January 2003
Status: inactive
Page Count: 10
scope:

This method is for determining the pore size distribution and pore surface area of porous substances by mercury intrusion using a Micromeritics AutoPore 9200 Analyzer. Total pore volume, total pore area, bulk (piece) density and apparent (skeletal) density are also determined. At the maximum pressure of 413,700 kPa (60,000 psia) pores as small as 0.0030 μm are filled. This method is applicable to materials which are essentially non-compressible at the pressures attained during analysis. Samples must also be non-wetting to mercury, non-reactive with mercury and not larger than a right cylinder having a 2.5-cm diameter with a length of 2.5-cm.

Document History

February 1, 2011
Automated Pore Volume and Pore Size Distribution of Porous Substances by Mercury Porosimetry
This method is for determining the pore size distribution and pore area of materials by mercury intrusion. Total port volume (intrusion volume), total pore area, bulk (piece) density and apparent...
January 10, 2003
Automated Pore Volume and Pore Size Distribution of Porous Substances by Mercury Porosimetry
This method is for determining the pore size distribution and pore area of materials by mercury intrusion. Total port volume (intrusion volume), total pore area, bulk (piece) density and apparent...
ASTM UOP578-84
January 10, 2003
Automated Pore Size Distribution of Porous Substances by Mercury Porosimetry
This method is for determining the pore size distribution and pore surface area of porous substances by mercury intrusion using a Micromeritics AutoPore 9200 Analyzer. Total pore volume, total pore...
Advertisement