ASTM International - ASTM D1839-91(2000)e1

Standard Test Method for Amyl Nitrate in Diesel Fuels

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 2000
Status: inactive
Page Count: 3
ICS Code (Chemical analysis): 71.040.40
ICS Code (Liquid fuels): 75.160.20
scope:

1.1 This test method covers the determination of 0.1 to 0.5 volume percent amyl nitrate in diesel fuels.

1.2 The preferred units are acceptable metric units.

1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. >

Note 1-This test method has been used for the determination of hexyl nitrate in diesel fuels, but has not been cooperatively tested for such samples. For the determination of hexyl nitrate, use standards containing nitrate esters of primary hexanol. Use a density of 0.97 in calculating results.

Document History

April 15, 2019
Standard Test Method for Amyl Nitrate in Diesel Fuels (Withdrawn 2019)
1.1 This test method covers the determination of 0.1 % to 0.5 % by volume amyl nitrate in diesel fuels. Note 1: This test method has been used for the determination of hexyl nitrate in diesel fuels,...
June 1, 2014
Standard Test Method for Amyl Nitrate in Diesel Fuels
1.1 This test method covers the determination of 0.1 to 0.5 volume % amyl nitrate in diesel fuels. Note 1: This test method has been used for the determination of hexyl nitrate in diesel fuels, but...
June 1, 2011
Standard Test Method for Amyl Nitrate in Diesel Fuels
1.1 This test method covers the determination of 0.1 to 0.5 volume % amyl nitrate in diesel fuels. Note 1—This test method has been used for the determination of hexyl nitrate in diesel fuels, but...
May 1, 2005
Standard Test Method for Amyl Nitrate in Diesel Fuels
1.1 This test method covers the determination of 0.1 to 0.5 volume % amyl nitrate in diesel fuels. 1.2 The values stated in SI units are to be regarded as the standard. 1.3 This standard does not...
ASTM D1839-91(2000)e1
April 10, 2000
Standard Test Method for Amyl Nitrate in Diesel Fuels
1.1 This test method covers the determination of 0.1 to 0.5 volume percent amyl nitrate in diesel fuels. 1.2 The preferred units are acceptable metric units. 1.3 This standard does not purport to...
Advertisement