ASTM International - ASTM F1554-04

Standard Specification for Anchor Bolts, Steel, 36, 55, and 105-ksi Yield Strength

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 August 2004
Status: inactive
Page Count: 9
ICS Code (Bolts, screws, studs): 21.060.10
scope:

1.1 This specification covers straight and bent, headed and headless, carbon, carbon boron, alloy, or high-strength low-alloy steel anchor bolts. The anchor bolts are furnished in three strength grades, two thread classes, and in the sizes specified in Section 4.

1.2 The anchor bolts are intended for anchoring structural supports to concrete foundations. Such structural supports include building columns, column supports for highway signs, street lighting and traffic signals, steel bearing plates, and similar applications.

1.3 Supplementary requirements are included to provide for Grade 55 weldable steel, permanent manufacturers and grade identification, and impact properties for Grades 55 and 105.

1.4 Zinc coating requirements are included in Section 7 for applications requiring corrosion protection.

1.5 The recommended grade and style of nut and washer are included in 6.6 and 6.7 for each grade.

1.6 This specification does not cover the requirements for mechanical expansion anchors, powder-activated nails or studs, or anchor bolts fabricated from deformed bar.

1.7 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

December 15, 2020
Standard Specification for Anchor Bolts, Steel, 36, 55, and 105-ksi Yield Strength
1.1 This specification covers straight, bent, headed, and headless anchor bolts (also known as anchor rods) made of carbon, medium carbon boron, alloy, or high-strength low-alloy steel. It provides...
September 1, 2018
Standard Specification for Anchor Bolts, Steel, 36, 55, and 105-ksi Yield Strength
1.1 This specification covers straight, bent, headed, and headless anchor bolts (also known as anchor rods) made of carbon, medium carbon boron, alloy, or high-strength low-alloy steel. It provides...
December 1, 2017
Standard Specification for Anchor Bolts, Steel, 36, 55, and 105-ksi Yield Strength
1.1 This specification covers straight, bent, headed, and headless anchor bolts (also known as anchor rods) made of carbon, medium carbon boron, alloy, or high-strength low-alloy steel. It provides...
December 1, 2017
Standard Specification for Anchor Bolts, Steel, 36, 55, and 105-ksi Yield Strength
1.1 This specification covers straight, bent, headed, and headless anchor bolts (also known as anchor rods) made of carbon, medium carbon boron, alloy, or high-strength low-alloy steel. It provides...
September 1, 2015
Standard Specification for Anchor Bolts, Steel, 36, 55, and 105-ksi Yield Strength
1.1 This specification covers straight, bent, headed, and headless anchor bolts (also known as anchor rods) made of carbon, medium carbon boron, alloy, or high-strength low-alloy steel. It provides...
September 1, 2015
Standard Specification for Anchor Bolts, Steel, 36, 55, and 105-ksi Yield Strength
1.1 This specification covers straight, bent, headed, and headless anchor bolts (also known as anchor rods) made of carbon, medium carbon boron, alloy, or high-strength low-alloy steel. It provides...
September 1, 2015
Standard Specification for Anchor Bolts, Steel, 36, 55, and 105-ksi Yield Strength
1.1 This specification covers straight, bent, headed, and headless anchor bolts (also known as anchor rods) made of carbon, medium carbon boron, alloy, or high-strength low-alloy steel. It provides...
December 1, 2007
Standard Specification for Anchor Bolts, Steel, 36, 55, and 105-ksi Yield Strength
1.1 This specification covers straight and bent, headed and headless, carbon, carbon boron, alloy, or high-strength low-alloy steel anchor bolts (also known as anchor rods). The anchor bolts are...
December 1, 2007
Standard Specification for Anchor Bolts, Steel, 36, 55, and 105-ksi Yield Strength
1.1 This specification covers straight and bent, headed and headless, carbon, carbon boron, alloy, or high-strength low-alloy steel anchor bolts (also known as anchor rods). The anchor bolts are...
August 1, 2007
Standard Specification for Anchor Bolts, Steel, 36, 55, and 105-ksi Yield Strength
1.1 This specification covers straight and bent, headed and headless, carbon, carbon boron, alloy, or high-strength low-alloy steel anchor bolts (also known as anchor rods). The anchor bolts are...
August 1, 2004
Standard Specification for Anchor Bolts, Steel, 36, 55, and 105-ksi Yield Strength
1.1 This specification covers straight and bent, headed and headless, carbon, carbon boron, alloy, or high-strength low-alloy steel anchor bolts (also known as anchor rods). The anchor bolts are...
ASTM F1554-04
August 1, 2004
Standard Specification for Anchor Bolts, Steel, 36, 55, and 105-ksi Yield Strength
1.1 This specification covers straight and bent, headed and headless, carbon, carbon boron, alloy, or high-strength low-alloy steel anchor bolts. The anchor bolts are furnished in three strength...
May 10, 1999
Standard Specification for Anchor Bolts, Steel, 36, 55, and 105-ksi Yield Strength
1.1 This specification covers straight and bent, headed and headless, carbon, carbon boron, alloy, or high-strength low-alloy steel anchor bolts. The anchor bolts are furnished in three strength...
Advertisement