ASTM International - ASTM C142-97(2004)

Standard Test Method for Clay Lumps and Friable Particles in Aggregates

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 August 2004
Status: inactive
Page Count: 2
ICS Code (Construction materials in general): 91.100.01
ICS Code (Concrete and concrete products): 91.100.30
significance And Use:

This test method is of primary significance in determining the acceptability of aggregate with respect to the requirements of Specification C 33.

scope:

1.1 This test method covers the approximate determination of clay lumps and friable particles in aggregates.

1.2 The values given in SI units are to be regarded as the standard. The values given in parentheses are provided for information purposes only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM C142-97(2004)
August 1, 2004
Standard Test Method for Clay Lumps and Friable Particles in Aggregates
1.1 This test method covers the approximate determination of clay lumps and friable particles in aggregates. 1.2 The values given in SI units are to be regarded as the standard. The values given in...
August 10, 1997
Standard Test Method for Clay Lumps and Friable Particles in Aggregates
1.1 This test method covers the approximate determination of clay lumps and friable particles in aggregates. 1.2 This standard does not purport to address the safety problems associated with its...
Advertisement