ASTM International - ASTM B635-00(2004)e1

Standard Specification for Coatings of Cadmium-Tin Mechanically Deposited

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 August 2004
Status: inactive
Page Count: 7
scope:

1.1 This specification covers the requirements for a coating that is a mixture of cadmium and tin mechanically deposited on metal products. The coating is provided in various thicknesses up to and including 12 m.

1.2 Mechanical deposition greatly reduces the risk of hydrogen embrittlement and is suitable for coating bores and recesses in many parts that cannot be conveniently plated electrolytically. (See Appendix X1.)

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazards statements, see Section 7.

abstract:

This specification covers the requirements for a coating that is a mixture of cadmium and tin mechanically deposited on metal products. The coating shall be 45 to 75 mass % cadmium, the remainder... View More

Document History

May 1, 2023
Standard Specification for Coatings of Cadmium-Tin Mechanically Deposited (Withdrawn 2026)
1.1 This specification covers the requirements for a coating that is a mixture of cadmium and tin mechanically deposited on metal products. The coating is provided in various thicknesses up to and...
March 1, 2015
Standard Specification for Coatings of Cadmium-Tin Mechanically Deposited
This specification covers the requirements for a coating that is a mixture of cadmium and tin mechanically deposited on metal products. The coating shall be 45 to 75 mass % cadmium, the remainder...
September 1, 2009
Standard Specification for Coatings of Cadmium-Tin Mechanically Deposited
This specification covers the requirements for a coating that is a mixture of cadmium and tin mechanically deposited on metal products. The coating shall be 45 to 75 mass % cadmium, the remainder...
ASTM B635-00(2004)e1
August 1, 2004
Standard Specification for Coatings of Cadmium-Tin Mechanically Deposited
This specification covers the requirements for a coating that is a mixture of cadmium and tin mechanically deposited on metal products. The coating shall be 45 to 75 mass % cadmium, the remainder...
March 10, 2000
Standard Specification for Coatings of Cadmium-Tin Mechanically Deposited
1.1 This specification covers the requirements for a coating that is a mixture of cadmium and tin mechanically deposited on metal products. The coating is provided in various thicknesses up to and...
March 10, 2000
Standard Specification for Coatings of Cadmium-Tin Mechanically Deposited
1.1 This specification covers the requirements for a coating that is a mixture of cadmium and tin mechanically deposited on metal products. The coating is provided in various thicknesses up to and...
Advertisement