ASTM International - ASTM D6927-04

Standard Test Method for Marshall Stability and Flow of Bituminous Mixtures

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 August 2004
Status: inactive
Page Count: 6
ICS Code (Road construction materials): 93.080.20
scope:

1.1 This test method covers measurement of resistance to plastic flow of 102 mm (4 in.) cylindrical specimens of bituminous paving mixture loaded in a direction perpendicular to the cylindrical axis by means of the Marshall apparatus. This method is for use with dense graded bituminous mixtures prepared with asphalt cement (modified and unmodified), cutback asphalt, tar, and tar-rubber with maximum size aggregate up to 25 mm (1 in.) in size (passing 25 mm (1 in.) sieve).

Document History

November 1, 2022
Standard Test Method for Marshall Stability and Flow of Asphalt Mixtures
4.1 Marshall stability and flow values along with density, air voids in the total mix, voids in the mineral aggregate, or voids filled with asphalt binder, or both, filled with asphalt binder are...
February 1, 2015
Standard Test Method for Marshall Stability and Flow of Asphalt Mixtures
4.1 Marshall stability and flow values along with density; air voids in the total mix, voids in the mineral aggregate, or voids filled with asphalt, or both, filled with asphalt are used for...
July 1, 2006
Standard Test Method for Marshall Stability and Flow of Bituminous Mixtures
1.1 This test method covers measurement of resistance to plastic flow of 102 mm (4 in.) cylindrical specimens of bituminous paving mixture loaded in a direction perpendicular to the cylindrical axis...
June 1, 2005
Standard Test Method for Marshall Stability and Flow of Bituminous Mixtures
1.1 This test method covers measurement of resistance to plastic flow of 102 mm (4 in.) cylindrical specimens of bituminous paving mixture loaded in a direction perpendicular to the cylindrical axis...
June 1, 2005
Standard Test Method for Marshall Stability and Flow of Bituminous Mixtures
1.1 This test method covers measurement of resistance to plastic flow of 102 mm (4 in.) cylindrical specimens of bituminous paving mixture loaded in a direction perpendicular to the cylindrical axis...
ASTM D6927-04
August 1, 2004
Standard Test Method for Marshall Stability and Flow of Bituminous Mixtures
1.1 This test method covers measurement of resistance to plastic flow of 102 mm (4 in.) cylindrical specimens of bituminous paving mixture loaded in a direction perpendicular to the cylindrical axis...
Advertisement