ASTM International - ASTM D6935-04

Standard Test Method for Determining Cement Mixing of Emulsified Asphalt

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 August 2004
Status: inactive
Page Count: 2
ICS Code (Road construction materials): 93.080.20
significance And Use:

The result of this test method indicates the ability of a slow setting emulsified asphalt to mix with a finely divided, high surface area material (high early strength, Type III, portland cement)... View More

scope:

1.1 This test method covers mixing test used to identify or classify a slow setting, SS or CSS, type of emulsion.

1.2 This test method does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2022
Standard Test Method for Determining Cement Mixing of Emulsified Asphalt
1.1 This test method is intended to be a mixing test used to identify or classify a slow-setting, SS or CSS, type of emulsified asphalt. 1.2 The values stated in SI units are to be regarded as...
October 1, 2017
Standard Test Method for Determining Cement Mixing of Emulsified Asphalt
1.1 This test method is intended to be a mixing test used to identify or classify a slow-setting, SS or CSS, type of emulsified asphalt. 1.2 The values stated in SI units are to be regarded as...
June 1, 2011
Standard Test Method for Determining Cement Mixing of Emulsified Asphalt
1.1 This test method is intended to be a mixing test used to identify or classify a slow setting, SS or CSS, type of emulsified asphalt. 1.2 This test method does not purport to address all of the...
ASTM D6935-04
August 1, 2004
Standard Test Method for Determining Cement Mixing of Emulsified Asphalt
1.1 This test method covers mixing test used to identify or classify a slow setting, SS or CSS, type of emulsion. 1.2 This test method does not purport to address all of the safety concerns, if any,...
Advertisement