ASTM International - ASTM C1385/C1385M-98(2004)e1

Standard Practice for Sampling Materials for Shotcrete

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2004
Status: inactive
Page Count: 2
ICS Code (Concrete and concrete products): 91.100.30
significance And Use:

This practice is used to obtain representative samples of materials delivered to the shotcrete machine. These samples are used to perform tests to determine compliance with the specifications... View More

scope:

1.1 This practice covers procedures for obtaining representative samples of materials to be shotcreted. The practice covers sampling from stationary and truck mixers, volumetric and continuous mixing equipment, and bag and bulk delivery.

1.2 The values stated in either inch-pound or SI units are to be regarded separately as standard. Within the text, the SI units are shown in parentheses. The values stated in each system are not exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with this practice.

Document History

December 1, 2017
Standard Practice for Sampling Materials for Shotcrete (Withdrawn 2026)
1.1 This practice covers procedures for obtaining representative samples of materials to be shotcreted. The practice covers sampling from stationary and truck mixers, volumetric and continuous mixing...
June 15, 2010
Standard Practice for Sampling Materials for Shotcrete
1.1 This practice covers procedures for obtaining representative samples of materials to be shotcreted. The practice covers sampling from stationary and truck mixers, volumetric and continuous mixing...
ASTM C1385/C1385M-98(2004)e1
June 1, 2004
Standard Practice for Sampling Materials for Shotcrete
1.1 This practice covers procedures for obtaining representative samples of materials to be shotcreted. The practice covers sampling from stationary and truck mixers, volumetric and continuous mixing...
Advertisement