ASTM International - ASTM D5161-04a
Standard Guide for Specifying Inspection Requirements for Coating and Lining Work (Metal Substrates) (Withdrawn 2013)
| Organization: | ASTM International |
| Publication Date: | 1 August 2004 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Surface treatment): | 25.220.20 |
scope:
1.1 This guide is intended to aid the coating specification writer in selecting and specifying the appropriate inspection requirements. It indicates the inspection requirements that may be employed for each of four service environments including mild, moderate, severe, and immersion (see Table 1).
1.2 In order to aid the user in determining when to specify inspection requirements, a relationship between the consequence of failure and the suggested level of inspection is demonstrated (see Fig. 1).
1.3 It is not the intent of this guide to address the selection of protective coating systems, to specify surface preparation and application requirements, or to be a referenced document in a specification.
Document History